Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23-3
Nexperia MMBTA92,215 Transistor
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084308-MMBTA92
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: PNP Transistors
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 300V
Current - Collector (Ic) (Max): 500mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 250nA (ICBO)
Frequency - Transition: 50MHz
Vce Saturation (Max) @ Ib Ic: 500mV @ 2mA 20mA
DC Current Gain (hFE) (Min) @ Ic Vce: 25 @ 30mA 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Audio, Signal Processing
TRANS PNP 300V 0.5A SOT23-3
BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:500mA; Power Dissipation Pd:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:25hFERoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA92FSTR-ND | 1663312 | 084308-MMBTA92 | MMBTA92 | 18C7389 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products | Single Bipolar Transistors | Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 |
| Number of units in IC | 1 | ||||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts |