onsemi Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi MMBTA63LT1G.

Description
TRANSISTOR, PNP, -30V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, -30V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi - 27AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi
27AC9092
Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi 27AC9092
TRANSISTOR, PNP, -30V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -30V, -0.5A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC9092
Product Name Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi
Transistor Type Transistor, Pnp, -30V, -0.5A, Sot-23-3; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; SOT-223
View Details
 - BC817-25QCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
View Details
4 suppliers
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers