Manufacturer: ON Semiconductor
Win Source Part Number: 113074-MMBTA43LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 225mW
Small Signal High Voltage, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA43LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA43LT1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 200V 50mA 50MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS NPN 200V 0.05A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 113074-MMBTA43LT1 | 276-MMBTA43LT1 | MMBTA43LT1-ND | MMBTA43LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA43LT1 | SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 50 milliamps | 50 milliamps | ||
| VCEO | 200 volts | 200 volts | ||
| VCBO | 200 volts |