onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA20LT1G MMBTA20LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 789020-MMBTA20LT1G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 225mW Transistor Type: NPN Frequency - Transition: 125MHz Part Status: Obsolete(EOL) Family Name: MMBTA20L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 5mA, 10V Alternative Parts (Cross-Reference): FMMTA20R-3C; UFMMTA20R-3C; UFMMTA20-1C; FMMTA20TC; Introduction Date: March 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 789020-MMBTA20LT1G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 225mW Transistor Type: NPN Frequency - Transition: 125MHz Part Status: Obsolete(EOL) Family Name: MMBTA20L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 5mA, 10V Alternative Parts (Cross-Reference): FMMTA20R-3C; UFMMTA20R-3C; UFMMTA20-1C; FMMTA20TC; Introduction Date: March 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA20LT1G - 789020-MMBTA20LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA20LT1G
789020-MMBTA20LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA20LT1G 789020-MMBTA20LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 789020-MMBTA20LT1G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 225mW Transistor Type: NPN Frequency - Transition: 125MHz Part Status: Obsolete(EOL) Family Name: MMBTA20L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 5mA, 10V Alternative Parts (Cross-Reference): FMMTA20R-3C; UFMMTA20R-3C; UFMMTA20-1C; FMMTA20TC; Introduction Date: March 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 789020-MMBTA20LT1G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 225mW
Transistor Type: NPN
Frequency - Transition: 125MHz
Part Status: Obsolete(EOL)
Family Name: MMBTA20L
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3 (TO-236)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 5mA, 10V
Alternative Parts (Cross-Reference): FMMTA20R-3C; UFMMTA20R-3C; UFMMTA20-1C; FMMTA20TC;
Introduction Date: March 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-MMBTA20LT1G
SOT-23 Bipolar Transistor 276-MMBTA20LT1G
Small Signal GP NPN, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA20LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA20LT1G can be used for catalog matching and distributor lookup.

Small Signal GP NPN, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTA20LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA20LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA20LT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA20LT1G-ND
Single Bipolar Transistors MMBTA20LT1G-ND
Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA20LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA20LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA20LT1G
TRANS NPN 40V 0.1A SOT23-3

TRANS NPN 40V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 789020-MMBTA20LT1G 276-MMBTA20LT1G MMBTA20LT1G-ND MMBTA20LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA20LT1G SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 1.00E-4 milliamps 1.00E-4 milliamps 100 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data