onsemi 60V 500mA 100MHz SOT-23 Bipolar Transistor MMBTA05LT1G

Description
NPN BJT Transistor 60V 500mA 100MHz SOT-23 Product overview: MMBTA05LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor 60V 500mA 100MHz SOT-23 Product overview: MMBTA05LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500mA 100MHz SOT-23 Bipolar Transistor
276-MMBTA05LT1G
60V 500mA 100MHz SOT-23 Bipolar Transistor 276-MMBTA05LT1G
NPN BJT Transistor 60V 500mA 100MHz SOT-23 Product overview: MMBTA05LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 60V 500mA 100MHz SOT-23 Product overview: MMBTA05LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA05LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7814263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814263P
Bipolar Transistors 7814263P
Transistor NPN 60V 500mA Driver SOT23

Transistor NPN 60V 500mA Driver SOT23

Supplier's Site
Bipolar Transistors - 7814263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814263
Bipolar Transistors 7814263
Transistor NPN 60V 500mA Driver SOT23

Transistor NPN 60V 500mA Driver SOT23

Supplier's Site
Bipolar Transistors - 1453538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453538
Bipolar Transistors 1453538
Transistor NPN 60V 500mA Driver SOT23

Transistor NPN 60V 500mA Driver SOT23

Supplier's Site
Single Bipolar Transistors - MMBTA05LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05LT1GOSTR-ND
Single Bipolar Transistors MMBTA05LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05LT1GOSCT-ND
Single Bipolar Transistors MMBTA05LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA05LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA05LT1GOSDKR-ND
Single Bipolar Transistors MMBTA05LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBTA05LT1G - 023787-MMBTA05LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA05LT1G
023787-MMBTA05LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA05LT1G 023787-MMBTA05LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023787-MMBTA05LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: MMBTA05L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBTA05; MMBTA05-T; MMBTA05RUG; MMBTA05-TP-HF; Introduction Date: April 30, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023787-MMBTA05LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: MMBTA05L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBTA05; MMBTA05-T; MMBTA05RUG; MMBTA05-TP-HF;
Introduction Date: April 30, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi - 45J1527 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi
45J1527
Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi 45J1527
BIPOLAR TRANSISTOR, NPN, 60V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1328 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1328
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1328
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 225 Mw, 500 Ma, 100 Rohs Compliant Onsemi - 51Y4984 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 225 Mw, 500 Ma, 100 Rohs Compliant Onsemi
51Y4984
Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 225 Mw, 500 Ma, 100 Rohs Compliant Onsemi 51Y4984
Bipolar (BJT) Single Transistor, NPN, 60 V, 100 MHz, 225 mW, 500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 100 MHz, 225 mW, 500 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MMBTA05LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA05LT1G
Single Bipolar Transistors MMBTA05LT1G
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTA05LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTA05LT1G
60V 225mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

60V 225mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA05LT1G
Bipolar Transistors - BJT MMBTA05LT1G
Bipolar Transistors - BJT 500mA 60V NPN

Bipolar Transistors - BJT 500mA 60V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA05LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA05LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA05LT1G
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMBTA05LT1G 7814263P 7814263 MMBTA05LT1GOSTR-ND 023787-MMBTA05LT1G 45J1527 67R1328 51Y4984 MMBTA05LT1G MMBTA05LT1G MMBTA05LT1G MMBTA05LT1G
Product Name 60V 500mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBTA05LT1G Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 225 Mw, 500 Ma, 100 Rohs Compliant Onsemi Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN; NPN NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data