NPN Bipolar Small Signal Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBT6521LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6521LT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 25V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 25V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 1078278-MMBT6521LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 2mA, 10V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
BIPOLAR TRANSISTOR, NPN, 25V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 100mA 40V NPN
TRANS NPN 25V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT6521LT1G | MMBT6521LT1GOSCT-ND | 1078278-MMBT6521LT1G | 42K1347 | MMBT6521LT1G | MMBT6521LT1G |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT6521LT1G | Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts | |||
| VCBO | 40 volts |