onsemi Transistor Polarity Onsemi MMBT6428LT1G.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:200mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:700MHz; DC Current Gain hFE:250hFERoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:200mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:700MHz; DC Current Gain hFE:250hFERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 15AC3590 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
15AC3590
Transistor Polarity Onsemi 15AC3590
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:200mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:700MHz; DC Current Gain hFE:250hFERoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:200mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:700MHz; DC Current Gain hFE:250hFERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC3590
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products