onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT6428LT1G MMBT6428LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078276-MMBT6428LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 700MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078276-MMBT6428LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 700MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT6428LT1G - 1078276-MMBT6428LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6428LT1G
1078276-MMBT6428LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT6428LT1G 1078276-MMBT6428LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078276-MMBT6428LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 700MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1078276-MMBT6428LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 700MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 7814257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814257P
Bipolar Transistors 7814257P
Transistor NPN 50V 200mA Amplifier SOT23

Transistor NPN 50V 200mA Amplifier SOT23

Supplier's Site
Bipolar Transistors - 7814257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814257
Bipolar Transistors 7814257
Transistor NPN 50V 200mA Amplifier SOT23

Transistor NPN 50V 200mA Amplifier SOT23

Supplier's Site
Bipolar Transistors - 1630969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630969
Bipolar Transistors 1630969
Transistor NPN 50V 200mA Amplifier SOT23

Transistor NPN 50V 200mA Amplifier SOT23

Supplier's Site
Single Bipolar Transistors - MMBT6428LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6428LT1GOSCT-ND
Single Bipolar Transistors MMBT6428LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6428LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6428LT1GOSDKR-ND
Single Bipolar Transistors MMBT6428LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6428LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6428LT1GOSTR-ND
Single Bipolar Transistors MMBT6428LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
50V 200mA 700MHz SOT-23 Bipolar Transistor
276-MMBT6428LT1G
50V 200mA 700MHz SOT-23 Bipolar Transistor 276-MMBT6428LT1G
NPN BJT, 50V, 200mA, 700MHz, SOT-23 Product overview: MMBT6428LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200mA, 700MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 200mA, 700MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6428LT1G can be used for catalog matching and distributor lookup.

NPN BJT, 50V, 200mA, 700MHz, SOT-23 Product overview: MMBT6428LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200mA, 700MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 200mA, 700MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6428LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 50V Sot-23; Transistor Polarity Onsemi - 45J1535 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V Sot-23; Transistor Polarity Onsemi
45J1535
Bipolar Transistor, Npn, 50V Sot-23; Transistor Polarity Onsemi 45J1535
BIPOLAR TRANSISTOR, NPN, 50V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi - 50AC6122 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi
50AC6122
Transistor, Npn, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi 50AC6122
TRANSISTOR, NPN, 50V, 0.2A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:700MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:250hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 0.2A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:700MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:250hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 50V, 0.2A, Sot-23-3; Transistor Polarity Onsemi - 29X6104 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.2A, Sot-23-3; Transistor Polarity Onsemi
29X6104
Transistor, Npn, 50V, 0.2A, Sot-23-3; Transistor Polarity Onsemi 29X6104
TRANSISTOR, NPN, 50V, 0.2A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 0.2A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT6428LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT6428LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT6428LT1G
TRANS NPN 50V 0.2A SOT23-3

TRANS NPN 50V 0.2A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT6428LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT6428LT1G
Single Bipolar Transistors MMBT6428LT1G
TRANS NPN 50V 0.2A SOT23-3

TRANS NPN 50V 0.2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT6428LT1G
Bipolar Transistors - BJT MMBT6428LT1G
Bipolar Transistors - BJT 200mA 60V NPN

Bipolar Transistors - BJT 200mA 60V NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1078276-MMBT6428LT1G 7814257P 7814257 MMBT6428LT1GOSCT-ND 276-MMBT6428LT1G 45J1535 50AC6122 29X6104 MMBT6428LT1G MMBT6428LT1G MMBT6428LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT6428LT1G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 50V 200mA 700MHz SOT-23 Bipolar Transistor Bipolar Transistor, Npn, 50V Sot-23; Transistor Polarity Onsemi Transistor, Npn, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi Transistor, Npn, 50V, 0.2A, Sot-23-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 1690616 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BCR119SH6327XTSA1 - Rochester Electronics
Specs
Package Type PG-SOT363-6
View Details
6 suppliers