onsemi Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi MMBT5550LT1G.

Description
BJT, NPN, 140V, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:140V; DC Collector Current:600mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BJT, NPN, 140V, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:140V; DC Collector Current:600mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi - 26AC2259 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi
26AC2259
Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi 26AC2259
BJT, NPN, 140V, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:140V; DC Collector Current:600mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BJT, NPN, 140V, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:140V; DC Collector Current:600mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC2259
Product Name Bjt, Npn, 140V, Sot-23, Full Reel; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 - 1022460-BC848BL3E6327XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT23-3
View Details
4 suppliers