Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 300mW Surface Mount SOT-23-3 (TO-236)
NPN BJT Transistor, 30V VCEO, 50mA IC, 50MHz, SOT-23 Product overview: MMBT5088LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5088LT1G can be used for catalog matching and distributor lookup.
Transistor NPN 30V 50mA Low Noise SOT23
Transistor NPN 30V 50mA Low Noise SOT23
Transistor NPN 30V 50mA Low Noise SOT23
Manufacturer: ON Semiconductor
Win Source Part Number: 023770-MMBT5088LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100μA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
NPN Bipolar Transistor
TRANS NPN 30V 0.05A SOT23-3
Bipolar Transistors - BJT 50mA 35V NPN
30V 300mW 300@100uA,5V 50mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 30V 0.05A SOT23-3
BIPOLAR TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:50mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 30 V, 50 MHz, 225 mW, 50 mA, 50 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT5088LT1GOSCT-ND | 276-MMBT5088LT1G | 7916135P | 7916135 | 023770-MMBT5088LT1G | MMBT5088LT1G | MMBT5088LT1G | MMBT5088LT1G | MMBT5088LT1G | MMBT5088LT1G | 98H0754 | 31Y2778 |
| Product Name | Single Bipolar Transistors | 30V 50mA 50MHz SOT-23 Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBT5088LT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistor, Npn, 30V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 50 Mhz, 225 Mw, 50 Ma, 50 Rohs Compliant Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; Sot-23 | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | |||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | |||||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts | |||||||
| VCBO | 35 volts |