MMBT489LT1G is an NPN silicon switching transistor in an SOT-23 package for load management in portable applications. It has a maximum collector-emitter voltage of 30 V, continuous collector current of 1.0 A, and peak collector current of 2.0 A. Power dissipation is 310 mW at 25°C on a minimum pad, derating at 2.5 mW/°C, with a junction-to-ambient thermal resistance of 403 °C/W. The device is RoHS compliant and meets the SOT-23 (TO-236) package dimensions with a height of up to 1.11 mm, width of 1.40 mm, and length of 3.04 mm. It operates from -55°C to +150°C.
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC9100 |
| Product Name | Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi |
| Polarity | NPN |