Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23-3
Small Signal Bipolar Transistor, 0.6A, 40V, PNP
TRANS PNP 40V 0.6A SOT23-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT4403-D87ZTR-ND | MMBT4403-D87Z | MMBT4403-D87Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |