onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT1G MMBT4401LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023764-MMBT4401LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Family Name: MMBT4401L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBT4401; MMBT2222A-AU T/R13; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023764-MMBT4401LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Family Name: MMBT4401L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBT4401; MMBT2222A-AU T/R13; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT1G - 023764-MMBT4401LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT1G
023764-MMBT4401LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT1G 023764-MMBT4401LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023764-MMBT4401LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Family Name: MMBT4401L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBT4401; MMBT2222A-AU T/R13; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023764-MMBT4401LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Family Name: MMBT4401L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBT4401; MMBT2222A-AU T/R13;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Bipolar Transistors - 5450371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450371
Bipolar Transistors 5450371
Transistor Switch. 40V 0.6A hfe100 SOT23

Transistor Switch. 40V 0.6A hfe100 SOT23

Supplier's Site
Bipolar Transistors - 1452796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1452796
Bipolar Transistors 1452796
Transistor Switch. 40V 0.6A hfe100 SOT23

Transistor Switch. 40V 0.6A hfe100 SOT23

Supplier's Site
Singapore, Singapore
40V 600mA 250MHz SOT-23 Bipolar Transistor
276-MMBT4401LT1G
40V 600mA 250MHz SOT-23 Bipolar Transistor 276-MMBT4401LT1G
NPN BJT Transistor 40V 600mA 250MHz SOT-23 Product overview: MMBT4401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 40V 600mA 250MHz SOT-23 Product overview: MMBT4401LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4401LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401LT1GOSCT-ND
Single Bipolar Transistors MMBT4401LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401LT1GOSTR-ND
Single Bipolar Transistors MMBT4401LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401LT1GOSDKR-ND
Single Bipolar Transistors MMBT4401LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 88H4790 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
88H4790
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 88H4790
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1341 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1341
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1341
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 250 Mhz, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi - 58M9151 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 250 Mhz, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi
58M9151
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 250 Mhz, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi 58M9151
Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 250 MHz, 225 mW, 600 mA, 250 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 250 MHz, 225 mW, 600 mA, 250 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4401LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4401LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4401LT1G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4401LT1G
Bipolar Transistors - BJT MMBT4401LT1G
Bipolar Transistors - BJT 600mA 60V NPN

Bipolar Transistors - BJT 600mA 60V NPN

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4401LT1G
Single Bipolar Transistors MMBT4401LT1G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT4401LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT4401LT1G
40V 300mW 100@150mA,1V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@150mA,1V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023764-MMBT4401LT1G 5450371 276-MMBT4401LT1G MMBT4401LT1GOSCT-ND 88H4790 67R1341 58M9151 MMBT4401LT1G MMBT4401LT1G MMBT4401LT1G MMBT4401LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT1G Bipolar Transistors 40V 600mA 250MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 250 Mhz, 225 Mw, 600 Ma, 250 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data