The MMBT4401LT1 is an NPN silicon switching transistor in a SOT-23 package, rated for a collector-emitter voltage of 40 Vdc and a continuous collector current of 600 mAdc. It has a peak collector current rating of 900 mAdc and a total device dissipation of 225 mW on FR-5 board at 25°C, derating at 1.8 mW/°C. The device is Pb-free, halogen-free, RoHS 3 compliant, and AEC-Q101 qualified. Junction and storage temperature range is -55°C to +150°C.
TRANS NPN 40V 600MA SOT23 Product overview: MMBT4401LT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600MA, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401LT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMBT4401LT1 |
| Product Name | 40V 600MA SOT23 Bipolar Transistor |
| Package Type | Bulk |