onsemi Single Bipolar Transistors MMBT3906

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3906FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906FSTR-ND
Single Bipolar Transistors MMBT3906FSTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3906 - 1078263-MMBT3906 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906
1078263-MMBT3906
TRANSISTORS - Transistors (BJT) - Single - MMBT3906 1078263-MMBT3906
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078263-MMBT3906 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): MMBT3906LT1G; MMBT3906-TP-HF; MMBT3906/E9; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078263-MMBT3906
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): MMBT3906LT1G; MMBT3906-TP-HF; MMBT3906/E9;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
TRANS PNP 40V 0.2A SOT-23 - 598-MMBT3906 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 0.2A SOT-23
598-MMBT3906
TRANS PNP 40V 0.2A SOT-23 598-MMBT3906
TRANS PNP 40V 0.2A SOT-23

TRANS PNP 40V 0.2A SOT-23

Supplier's Site
Transistor - 19205073 - Radwell International
Willingboro, NJ, United States
Transistor
19205073
Transistor 19205073
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, SOT-23, 2A MARKING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, SOT-23, 2A MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Radwell International
Product Category Transistors Transistors Transistors RF Transistors
Product Number MMBT3906FSTR-ND 1078263-MMBT3906 598-MMBT3906 19205073
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT3906 TRANS PNP 40V 0.2A SOT-23 Transistor
Polarity PNP PNP; PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details