onsemi Bipolar Transistors MMBT3904LT3G

Description
Transistor NPN 40V 200mA SOT-23
Request a Quote Datasheet
Description
Transistor NPN 40V 200mA SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7930753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930753P
Bipolar Transistors 7930753P
Transistor NPN 40V 200mA SOT-23

Transistor NPN 40V 200mA SOT-23

Supplier's Site
Bipolar Transistors - 7930753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930753
Bipolar Transistors 7930753
Transistor NPN 40V 200mA SOT-23

Transistor NPN 40V 200mA SOT-23

Supplier's Site
Bipolar Transistors - 1703540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1703540
Bipolar Transistors 1703540
Transistor NPN 40V 200mA SOT-23

Transistor NPN 40V 200mA SOT-23

Supplier's Site
Single Bipolar Transistors - MMBT3904LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT3GOSDKR-ND
Single Bipolar Transistors MMBT3904LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT3GOSCT-ND
Single Bipolar Transistors MMBT3904LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT3GOSTR-ND
Single Bipolar Transistors MMBT3904LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
40V 200mA 300MHz SOT-23 Bipolar Transistor
276-MMBT3904LT3G
40V 200mA 300MHz SOT-23 Bipolar Transistor 276-MMBT3904LT3G
NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SOT-23 Product overview: MMBT3904LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SOT-23 Product overview: MMBT3904LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT3G - 023749-MMBT3904LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT3G
023749-MMBT3904LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT3G 023749-MMBT3904LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 023749-MMBT3904LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT3904L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBT3904; Introduction Date: December 03, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023749-MMBT3904LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMBT3904L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBT3904;
Introduction Date: December 03, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Rf Transistor, Npn, 40V, 300Mhz, Sot-23; Transistor Polarity Onsemi - 98H0751 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 40V, 300Mhz, Sot-23; Transistor Polarity Onsemi
98H0751
Rf Transistor, Npn, 40V, 300Mhz, Sot-23; Transistor Polarity Onsemi 98H0751
RF TRANSISTOR, NPN, 40V, 300MHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, NPN, 40V, 300MHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 40V, 0.2A, Sot-23-3; Transistor Polarity Onsemi - 29X6103 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 0.2A, Sot-23-3; Transistor Polarity Onsemi
29X6103
Transistor, Npn, 40V, 0.2A, Sot-23-3; Transistor Polarity Onsemi 29X6103
TRANSISTOR, NPN, 40V, 0.2A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 0.2A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 40V; Transistor Polarity Onsemi - 82Y7011 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 40V; Transistor Polarity Onsemi
82Y7011
Transistor, Bipol, Npn, 40V; Transistor Polarity Onsemi 82Y7011
TRANSISTOR, BIPOL, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904LT3G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT3904LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3904LT3G
Single Bipolar Transistors MMBT3904LT3G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904LT3G
Bipolar Transistors - BJT MMBT3904LT3G
Bipolar Transistors - BJT 200mA 60V NPN

Bipolar Transistors - BJT 200mA 60V NPN

Buy Now Datasheet
TRANS NPN 40V 0.2A SOT23 - 598-MMBT3904LT3G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.2A SOT23
598-MMBT3904LT3G
TRANS NPN 40V 0.2A SOT23 598-MMBT3904LT3G
TRANS NPN 40V 0.2A SOT23

TRANS NPN 40V 0.2A SOT23

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 7930753P 7930753 MMBT3904LT3GOSDKR-ND 276-MMBT3904LT3G 023749-MMBT3904LT3G 98H0751 29X6103 82Y7011 MMBT3904LT3G MMBT3904LT3G MMBT3904LT3G 598-MMBT3904LT3G
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 40V 200mA 300MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT3G Rf Transistor, Npn, 40V, 300Mhz, Sot-23; Transistor Polarity Onsemi Transistor, Npn, 40V, 0.2A, Sot-23-3; Transistor Polarity Onsemi Transistor, Bipol, Npn, 40V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT TRANS NPN 40V 0.2A SOT23
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data