onsemi Single Bipolar Transistors MMBT3702

Description
Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3702-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3702-ND
Single Bipolar Transistors MMBT3702-ND
Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 25V 800mA 100MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
25V 800mA 100MHz SOT-23 Bipolar Transistor
276-MMBT3702
25V 800mA 100MHz SOT-23 Bipolar Transistor 276-MMBT3702
PNP BJT Transistor, SOT-23, 25V VCEO, 800mA Ic, 100MHz fT Product overview: MMBT3702 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3702 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, SOT-23, 25V VCEO, 800mA Ic, 100MHz fT Product overview: MMBT3702 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3702 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3702 - 059150-MMBT3702 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3702
059150-MMBT3702
TRANSISTORS - Transistors (BJT) - Single - MMBT3702 059150-MMBT3702
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059150-MMBT3702 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 250mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 50mA, 5V Maximum Power Dissipation: 350mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059150-MMBT3702
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 250mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 50mA, 5V
Maximum Power Dissipation: 350mW

Buy Now Datasheet
TRANS PNP 25V 0.8A SOT-23 - 598-MMBT3702 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 0.8A SOT-23
598-MMBT3702
TRANS PNP 25V 0.8A SOT-23 598-MMBT3702
TRANS PNP 25V 0.8A SOT-23

TRANS PNP 25V 0.8A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3702 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3702
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3702
TRANS PNP 25V 0.8A SOT23-3

TRANS PNP 25V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number MMBT3702-ND 276-MMBT3702 059150-MMBT3702 598-MMBT3702 MMBT3702
Product Name Single Bipolar Transistors 25V 800mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3702 TRANS PNP 25V 0.8A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23
IC(max) 800 milliamps 800 milliamps
VCEO 25 volts 25 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 7513487 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details