onsemi Single Bipolar Transistors MMBT3416LT3G

Description
Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3416LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3416LT3GOSDKR-ND
Single Bipolar Transistors MMBT3416LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3416LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3416LT3GOSTR-ND
Single Bipolar Transistors MMBT3416LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3416LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3416LT3GOSCT-ND
Single Bipolar Transistors MMBT3416LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 100mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBT3416LT3G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
40V 100mA SOT-23 Bipolar Transistor
276-MMBT3416LT3G
40V 100mA SOT-23 Bipolar Transistor 276-MMBT3416LT3G
NPN BJT Transistor, 40V, 100mA, SOT-23-3 Product overview: MMBT3416LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3416LT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V, 100mA, SOT-23-3 Product overview: MMBT3416LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3416LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3416LT3G - 023745-MMBT3416LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3416LT3G
023745-MMBT3416LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT3416LT3G 023745-MMBT3416LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 023745-MMBT3416LT3G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 3mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 2mA, 4.5V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023745-MMBT3416LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 3mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 2mA, 4.5V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 42K1338 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
42K1338
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 42K1338
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 09R9449 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
09R9449
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 09R9449
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:75hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:75hFE RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 40V, 0.1A, Sot-23; Transistor Polarity Onsemi - 14AC4579 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 0.1A, Sot-23; Transistor Polarity Onsemi
14AC4579
Transistor, Npn, 40V, 0.1A, Sot-23; Transistor Polarity Onsemi 14AC4579
TRANSISTOR, NPN, 40V, 0.1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:-; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 0.1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:-; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 40V 0.1A SOT23-3 - 598-MMBT3416LT3G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.1A SOT23-3
598-MMBT3416LT3G
TRANS NPN 40V 0.1A SOT23-3 598-MMBT3416LT3G
TRANS NPN 40V 0.1A SOT23-3

TRANS NPN 40V 0.1A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3416LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3416LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3416LT3G
TRANS NPN 40V 0.1A SOT23-3

TRANS NPN 40V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT3416LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3416LT3G
Single Bipolar Transistors MMBT3416LT3G
TRANS NPN 40V 0.1A SOT23-3

TRANS NPN 40V 0.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3416LT3G
Bipolar Transistors - BJT MMBT3416LT3G
Bipolar Transistors - BJT 40 V NPN Bipolar Transistor

Bipolar Transistors - BJT 40 V NPN Bipolar Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT3416LT3GOSDKR-ND MMBT3416LT3G 276-MMBT3416LT3G 023745-MMBT3416LT3G 42K1338 14AC4579 598-MMBT3416LT3G MMBT3416LT3G MMBT3416LT3G MMBT3416LT3G
Product Name Single Bipolar Transistors 40V 100mA SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3416LT3G Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Transistor, Npn, 40V, 0.1A, Sot-23; Transistor Polarity Onsemi TRANS NPN 40V 0.1A SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data