onsemi Single Bipolar Transistors MMBT2907AWT1G

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT2907AWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907AWT1GOSTR-ND
Single Bipolar Transistors MMBT2907AWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907AWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907AWT1GOSDKR-ND
Single Bipolar Transistors MMBT2907AWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907AWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907AWT1GOSCT-ND
Single Bipolar Transistors MMBT2907AWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
 - MMBT2907AWT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AWT1G - 023744-MMBT2907AWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AWT1G
023744-MMBT2907AWT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AWT1G 023744-MMBT2907AWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023744-MMBT2907AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023744-MMBT2907AWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MMBT2907AWT1G
Bipolar Transistor 276-MMBT2907AWT1G
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT2907AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AWT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT2907AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2907AWT1G
Bipolar Transistors - BJT MMBT2907AWT1G
Bipolar Transistors - BJT 600mA 60V PNP

Bipolar Transistors - BJT 600mA 60V PNP

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2907AWT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2907AWT1G
60V 150mW 100@150mA,10V 600mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS

60V 150mW 100@150mA,10V 600mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2907AWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2907AWT1G
Single Bipolar Transistors MMBT2907AWT1G
TRANS PNP 60V 0.6A SC70-3

TRANS PNP 60V 0.6A SC70-3

Supplier's Site Datasheet
Transistor, Pnp, -60V, -600Ma, Sot-323-3; Transistor Polarity Onsemi - 94W9001 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, -600Ma, Sot-323-3; Transistor Polarity Onsemi
94W9001
Transistor, Pnp, -60V, -600Ma, Sot-323-3; Transistor Polarity Onsemi 94W9001
TRANSISTOR, PNP, -60V, -600MA, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:150mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, -600MA, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:150mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 150 Mw, -600 Ma, 50 Rohs Compliant Onsemi - 04X6455 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 150 Mw, -600 Ma, 50 Rohs Compliant Onsemi
04X6455
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 150 Mw, -600 Ma, 50 Rohs Compliant Onsemi 04X6455
Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 200 MHz, 150 mW, -600 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 200 MHz, 150 mW, -600 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2907AWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2907AWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2907AWT1G
TRANS PNP 60V 0.6A SC70-3

TRANS PNP 60V 0.6A SC70-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT2907AWT1GOSTR-ND MMBT2907AWT1G 023744-MMBT2907AWT1G 276-MMBT2907AWT1G MMBT2907AWT1G MMBT2907AWT1G MMBT2907AWT1G 94W9001 04X6455 MMBT2907AWT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2907AWT1G Bipolar Transistor Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Transistor, Pnp, -60V, -600Ma, Sot-323-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 150 Mw, -600 Ma, 50 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP PNP
Package Type SOT323; SC-70, SOT-323 SOT323; SC-70 (SOT-323) 3 LEAD SOT3; SC-70-3 (SOT323) SOT323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data