The MMBT2907ALTA is a PNP silicon bipolar transistor in SOT-23 package, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of -60 V, continuous collector current of -600 mA, and peak collector current of -1200 mA. The device operates with a junction temperature range of -55°C to +150°C and dissipates up to 285 mW on FR-5 board at 25°C with a thermal resistance of 556 °C/W. It is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified. The package dimensions conform to SOT-23 (TO-236AB) with a width of 1.30 mm, length of 2.90 mm, and height of 1.00 mm. The device supports DC current gain from 50 to 300 across collector currents of 150 mA to 500 mA and has a current-gain bandwidth product of 200 MHz.
Product overview: MMBT2907ALTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907ALTA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMBT2907ALTA |
| Product Name | Bipolar Transistor |