onsemi Single Bipolar Transistors MMBT2907A

Description
TRANS PNP 60V 0.8A SOT-23-3
Request a Quote Datasheet
Description
TRANS PNP 60V 0.8A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-MMBT2907A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-MMBT2907A-ND
Single Bipolar Transistors 488-MMBT2907A-ND
TRANS PNP 60V 0.8A SOT-23-3

TRANS PNP 60V 0.8A SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A - 059148-MMBT2907A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A
059148-MMBT2907A
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A 059148-MMBT2907A
Manufacturer: ON Semiconductor Win Source Part Number: 059148-MMBT2907A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBT2907ALT1G; SBT2907A; MMBT2907A-7-F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 059148-MMBT2907A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBT2907ALT1G; SBT2907A; MMBT2907A-7-F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 0.8A SOT-23 Bipolar Transistor
276-MMBT2907A
60V 0.8A SOT-23 Bipolar Transistor 276-MMBT2907A
PNP BJT 60V 0.8A SOT-23 Transistor Product overview: MMBT2907A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907A can be used for catalog matching and distributor lookup.

PNP BJT 60V 0.8A SOT-23 Transistor Product overview: MMBT2907A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2907A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2907A
Single Bipolar Transistors MMBT2907A
TRANS PNP 60V 0.8A SOT23-3

TRANS PNP 60V 0.8A SOT23-3

Supplier's Site
Transistor, Full Reel; Transistor Polarity Onsemi - 67R2116 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Full Reel; Transistor Polarity Onsemi
67R2116
Transistor, Full Reel; Transistor Polarity Onsemi 67R2116
TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 488-MMBT2907A-ND 059148-MMBT2907A 276-MMBT2907A MMBT2907A 67R2116
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2907A 60V 0.8A SOT-23 Bipolar Transistor Single Bipolar Transistors Transistor, Full Reel; Transistor Polarity Onsemi
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
IC(max) 800 milliamps 800 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data