NPN Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 114400-MMBT2369LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 400nA
Typical Gain (hFE) (Min): 40 @ 10mA, 350mV
Maximum Power Dissipation: 225mW
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)
NPN BJT Transistor 15V 200mA 300mW SOT-23 Product overview: MMBT2369LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 200mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 200mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2369LT1G can be used for catalog matching and distributor lookup.
TRANS NPN 15V 0.2A SOT23-3
Bipolar Transistors - BJT 200mA 15V Switching NPN
TRANS NPN 15V 0.2A SOT23-3
BIPOLAR TRANSISTOR, NPN, 15V; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 15 V, 300 mW, 200 mA, 120 RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT2369LT1G | 114400-MMBT2369LT1G | MMBT2369LT1GOSTR-ND | 276-MMBT2369LT1G | MMBT2369LT1G | MMBT2369LT1G | MMBT2369LT1G | 45J1532 | 31Y2766 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2369LT1G | Single Bipolar Transistors | 15V 200mA 300mW SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 300 Mw, 200 Ma, 120 Rohs Compliant Onsemi | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT23; SOT-23 (TO-236) 3 LEAD | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||||
| VCEO | 15 volts | 15 volts | 15 volts | 15 volts |