JFETs N-Channel Transistor General Purpose Product overview: MMBF5457 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5457 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023702-MMBF5457
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Max Input Capacitance: 7pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
JFET N-Channel 25V 350mW Surface Mount SOT-23-3
JFET N-Channel Transistor General Purpose
JFET N-CH 25V SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 288-MMBF5457 | 023702-MMBF5457 | MMBF5457TR-ND | MMBF5457 | MMBF5457 | MMBF5457 |
| Product Name | N-Channel Bipolar Transistor | JFETs (Junction Field Effect) - MMBF5457 | JFETs | JFETs | JFET | Discrete Semiconductor Products - Transistors - JFETs |
| Package Type | Reel | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |