onsemi N-Channel 300mA 20V MOSFET Transistor MMBF2201NT1

Description
300mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SC-70, 3 PIN Product overview: MMBF2201NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SC-70, 3 PIN Product overview: MMBF2201NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 300mA 20V MOSFET Transistor
278-MMBF2201NT1
N-Channel 300mA 20V MOSFET Transistor 278-MMBF2201NT1
300mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SC-70, 3 PIN Product overview: MMBF2201NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1 can be used for catalog matching and distributor lookup.

300mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SC-70, 3 PIN Product overview: MMBF2201NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF2201NT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - MMBF2201NT1 - 800528-MMBF2201NT1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MMBF2201NT1
800528-MMBF2201NT1
FETs - Single - MMBF2201NT1 800528-MMBF2201NT1
Manufacturer: ON Semiconductor Win Source Part Number: 800528-MMBF2201NT1 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-3 (SOT323) Manufacturer Package: SC-70, SOT-323 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1Ohm at 300mA, 10V Input Capacitance (Ciss) (Maximum) at Vds: 45pF at 5V Current - Continuous Drain (Id) at 25°C: 300mA Vgs(th) (Maximum) at Id: 2.4V at 250μA

Manufacturer: ON Semiconductor
Win Source Part Number: 800528-MMBF2201NT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1Ohm at 300mA, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 45pF at 5V
Current - Continuous Drain (Id) at 25°C: 300mA
Vgs(th) (Maximum) at Id: 2.4V at 250μA

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF2201NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF2201NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF2201NT1
MOSFET N-CH 20V 300MA SOT-323

MOSFET N-CH 20V 300MA SOT-323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-MMBF2201NT1 800528-MMBF2201NT1 MMBF2201NT1
Product Name N-Channel 300mA 20V MOSFET Transistor FETs - Single - MMBF2201NT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data