onsemi MOSFETs MMBF170LT1G

Description
MOSFET N-Channel 60V 0.5A SOT23
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 0.5A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5450321 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5450321
MOSFETs 5450321
MOSFET N-Channel 60V 0.5A SOT23

MOSFET N-Channel 60V 0.5A SOT23

Supplier's Site
MOSFETs - 1032947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032947
MOSFETs 1032947
MOSFET N-Channel 60V 0.5A SOT23

MOSFET N-Channel 60V 0.5A SOT23

Supplier's Site
MOSFETs - 5450321P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5450321P
MOSFETs 5450321P
MOSFET N-Channel 60V 0.5A SOT23

MOSFET N-Channel 60V 0.5A SOT23

Supplier's Site
Singapore, Singapore
60V 0.5A SOT-23 MOSFET Transistor
278-MMBF170LT1G
60V 0.5A SOT-23 MOSFET Transistor 278-MMBF170LT1G
N-CH MOSFET 60V 0.5A SOT-23 Product overview: MMBF170LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170LT1G can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 0.5A SOT-23 Product overview: MMBF170LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.5A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MMBF170LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170LT1GOSCT-ND
Single FETs, MOSFETs MMBF170LT1GOSCT-ND
N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170LT1GOSTR-ND
Single FETs, MOSFETs MMBF170LT1GOSTR-ND
N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MMBF170LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170LT1GOSDKR-ND
Single FETs, MOSFETs MMBF170LT1GOSDKR-ND
N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170LT1G - 023694-MMBF170LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170LT1G
023694-MMBF170LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170LT1G 023694-MMBF170LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023694-MMBF170LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: MMBF170L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 60pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): NVBF170LT1G; MMBF170-7; 2N7002K-TP; 2N7002K-TP-HF; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China, Czech Republic, Japan, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023694-MMBF170LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Family Name: MMBF170L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): NVBF170LT1G; MMBF170-7; 2N7002K-TP; 2N7002K-TP-HF;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, Japan, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF170LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF170LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF170LT1G
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - MMBF170LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF170LT1G
Single FETs, MOSFETs MMBF170LT1G
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
MMBF170LT1G
Triode/MOS Tube/Transistor >> MOSFETs MMBF170LT1G
60V 500mA 225mW 5Ω@10V,200mA 3V@1mA N Channel SOT-23 MOSFETs ROHS

60V 500mA 225mW 5Ω@10V,200mA 3V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi - 88H4781 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi
88H4781
N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi 88H4781
N CHANNEL MOSFET, 60V, 500mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 3 V Rohs Compliant Onsemi - 58M9126 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 3 V Rohs Compliant Onsemi
58M9126
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 3 V Rohs Compliant Onsemi 58M9126
MOSFET Transistor, N Channel, 500 mA, 60 V, 5 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 500 mA, 60 V, 5 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 500Ma Sot-23, Full Reel; Channel Type Onsemi - 31M8850 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 500Ma Sot-23, Full Reel; Channel Type Onsemi
31M8850
N Channel Mosfet, 60V, 500Ma Sot-23, Full Reel; Channel Type Onsemi 31M8850
N CHANNEL MOSFET, 60V, 500mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:225mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 500mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:225mW RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 500mA N-Channel

MOSFET 60V 500mA N-Channel

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 60VDC;RDS(ON) 5Ohms;ID 0.5A;SOT-23 (TO-236);PD 225mW - 70099526 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60VDC;RDS(ON) 5Ohms;ID 0.5A;SOT-23 (TO-236);PD 225mW
70099526
MOSFET, Power;N-Ch;VDSS 60VDC;RDS(ON) 5Ohms;ID 0.5A;SOT-23 (TO-236);PD 225mW 70099526
MOSFET, Power;N-Ch;VDSS 60VDC;RDS(ON) 5Ohms;ID 0.5A;SOT-23 (TO-236);PD 225mW

MOSFET, Power;N-Ch;VDSS 60VDC;RDS(ON) 5Ohms;ID 0.5A;SOT-23 (TO-236);PD 225mW

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5450321 5450321P 278-MMBF170LT1G MMBF170LT1GOSCT-ND 023694-MMBF170LT1G MMBF170LT1G MMBF170LT1G MMBF170LT1G 88H4781 58M9126 31M8850 MMBF170LT1G 70099526
Product Name MOSFETs MOSFETs 60V 0.5A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBF170LT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 60V, 500Ma Sot-23; Channel Type Onsemi Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 3 V Rohs Compliant Onsemi N Channel Mosfet, 60V, 500Ma Sot-23, Full Reel; Channel Type Onsemi MOSFET MOSFET, Power;N-Ch;VDSS 60VDC;RDS(ON) 5Ohms;ID 0.5A;SOT-23 (TO-236);PD 225mW
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3 TO-3; SOT23 SOT23
Number of units in IC 1
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data