onsemi Single FETs, MOSFETs MMBF170LT1

Description
N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MMBF170LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMBF170LT1OSTR-ND
Single FETs, MOSFETs MMBF170LT1OSTR-ND
N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 500mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
FETs - Single - MMBF170LT1 - 807810-MMBF170LT1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MMBF170LT1
807810-MMBF170LT1
FETs - Single - MMBF170LT1 807810-MMBF170LT1
Manufacturer: ON Semiconductor Win Source Part Number: 807810-MMBF170LT1 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 225mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 5Ohm at 200mA, 10V Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 10V Current - Continuous Drain (Id) at 25°C: 500mA Vgs(th) (Maximum) at Id: 3V at 1mA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 807810-MMBF170LT1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 225mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 5Ohm at 200mA, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 10V
Current - Continuous Drain (Id) at 25°C: 500mA
Vgs(th) (Maximum) at Id: 3V at 1mA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
N-Channel 60V 500mA SOT-23 MOSFET Transistor
278-MMBF170LT1
N-Channel 60V 500mA SOT-23 MOSFET Transistor 278-MMBF170LT1
Single N-Channel Power MOSFET 60V 500mA 5Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF170LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170LT1 can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V 500mA 5Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF170LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF170LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF170LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF170LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF170LT1
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - MMBF170LT1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMBF170LT1
Single FETs, MOSFETs MMBF170LT1
MOSFET N-CH 60V 500MA SOT23-3

MOSFET N-CH 60V 500MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MMBF170LT1OSTR-ND 807810-MMBF170LT1 278-MMBF170LT1 MMBF170LT1 MMBF170LT1
Product Name Single FETs, MOSFETs FETs - Single - MMBF170LT1 N-Channel 60V 500mA SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data