onsemi N-Channel 20V 300mA SOT-23 MOSFET Transistor MMBF0201NLT1

Description
Single N-Channel Small Signal Logic Level Power MOSFET 20V, 300mA, 1Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF0201NLT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF0201NLT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Small Signal Logic Level Power MOSFET 20V, 300mA, 1Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF0201NLT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF0201NLT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 300mA SOT-23 MOSFET Transistor
278-MMBF0201NLT1
N-Channel 20V 300mA SOT-23 MOSFET Transistor 278-MMBF0201NLT1
Single N-Channel Small Signal Logic Level Power MOSFET 20V, 300mA, 1Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF0201NLT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF0201NLT1 can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal Logic Level Power MOSFET 20V, 300mA, 1Ω, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF0201NLT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMBF0201NLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - MMBF0201NLT1 - 1224898-MMBF0201NLT1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MMBF0201NLT1
1224898-MMBF0201NLT1
FETs - Single - MMBF0201NLT1 1224898-MMBF0201NLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224898-MMBF0201NLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 225mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 300mA Rds On (Maximum) at Id, Vgs: 1Ohm at 300mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2.4V at 250μA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 45pF at 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224898-MMBF0201NLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 225mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 300mA
Rds On (Maximum) at Id, Vgs: 1Ohm at 300mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 250μA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 45pF at 5V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBF0201NLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBF0201NLT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBF0201NLT1
MOSFET N-CH 20V 300MA SOT-23

MOSFET N-CH 20V 300MA SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-MMBF0201NLT1 1224898-MMBF0201NLT1 MMBF0201NLT1
Product Name N-Channel 20V 300mA SOT-23 MOSFET Transistor FETs - Single - MMBF0201NLT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data