onsemi RFFETs - MMBD301LT3G MMBD301LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927484-MMBD301LT3G Operating Temperature Range: -55°C ~ 125°C (TJ) Features: RF Diode Schottky - Single 30V 200 mW SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MMBD301 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBD301LT3GOSCT, MMBD301LT3GOSDKR, MMBD301LT3GOSTR, MMBD301LT3G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927484-MMBD301LT3G Operating Temperature Range: -55°C ~ 125°C (TJ) Features: RF Diode Schottky - Single 30V 200 mW SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MMBD301 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBD301LT3GOSCT, MMBD301LT3GOSDKR, MMBD301LT3GOSTR, MMBD301LT3G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MMBD301LT3G - 927484-MMBD301LT3G - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MMBD301LT3G
927484-MMBD301LT3G
RFFETs - MMBD301LT3G 927484-MMBD301LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 927484-MMBD301LT3G Operating Temperature Range: -55°C ~ 125°C (TJ) Features: RF Diode Schottky - Single 30V 200 mW SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Family Name: MMBD301 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBD301LT3GOSCT, MMBD301LT3GOSDKR, MMBD301LT3GOSTR, MMBD301LT3G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 927484-MMBD301LT3G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: RF Diode Schottky - Single 30V 200 mW SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: MMBD301
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMBD301LT3GOSCT, MMBD301LT3GOSDKR, MMBD301LT3GOSTR, MMBD301LT3G-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 927484-MMBD301LT3G
Product Name RFFETs - MMBD301LT3G
Package Type SOT3; SOT23; SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - LM394CH - 082757-LM394CH - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; TO-99-6
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG75R090M1HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1827343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi5060
View Details