onsemi Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific MM912J637AM2EP

Description
Win Source Part Number: 1023814-MM912J637AM2 EP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: S12 Package: Bulk Applications: Battery Monitor Standard Package: 1 Mounting: SMD (SMT) Interface: LIN, SCI, SPI Number of I/O: 8 Program Memory Type: FLASH (128kB) RAM Size: 6K x 8 Controller Series: HCS12 Voltage - Supply: 2.25V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-MM912J637AM2EP, NXPNXPMM912J637AM2EP Base Product Number: MM912J637 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1023814-MM912J637AM2 EP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: S12 Package: Bulk Applications: Battery Monitor Standard Package: 1 Mounting: SMD (SMT) Interface: LIN, SCI, SPI Number of I/O: 8 Program Memory Type: FLASH (128kB) RAM Size: 6K x 8 Controller Series: HCS12 Voltage - Supply: 2.25V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-MM912J637AM2EP, NXPNXPMM912J637AM2EP Base Product Number: MM912J637 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1023814-MM912J637AM2EP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1023814-MM912J637AM2EP
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1023814-MM912J637AM2EP
Win Source Part Number: 1023814-MM912J637AM2 EP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: S12 Package: Bulk Applications: Battery Monitor Standard Package: 1 Mounting: SMD (SMT) Interface: LIN, SCI, SPI Number of I/O: 8 Program Memory Type: FLASH (128kB) RAM Size: 6K x 8 Controller Series: HCS12 Voltage - Supply: 2.25V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-MM912J637AM2EP, NXPNXPMM912J637AM2EP Base Product Number: MM912J637 RoHS Status: Not applicable

Win Source Part Number: 1023814-MM912J637AM2EP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: S12
Package: Bulk
Applications: Battery Monitor
Standard Package: 1
Mounting: SMD (SMT)
Interface: LIN, SCI, SPI
Number of I/O: 8
Program Memory Type: FLASH (128kB)
RAM Size: 6K x 8
Controller Series: HCS12
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-MM912J637AM2EP,NXPNXPMM912J637AM2EP
Base Product Number: MM912J637
RoHS Status: Not applicable

Buy Now Datasheet
Application Specific Microcontrollers - MM912J637AM2EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
MM912J637AM2EP
Application Specific Microcontrollers MM912J637AM2EP
BATTERY SENSOR, LIN, 128KB FLASH

BATTERY SENSOR, LIN, 128KB FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1023814-MM912J637AM2EP MM912J637AM2EP
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
RAM 128 KB 6 KB
ROM Type Flash; FLASH (128kB)
Supply Voltage 2.25 to 5.5 volts 2.25 to 5.5 volts
Serial Interface SPI; SCI; LIN, SCI, SPI SPI; SCI; LIN, SCI, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C505CALMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; M3H
View Details
5 suppliers