onsemi Dual Interface Transceiver IC MM88C30N

Description
FAIRCHILD SEMICONDUCTOR - MM88C30N - IC, LINE DRIVER DUAL, 88C30, DIP14 Product overview: MM88C30N from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM88C30N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FAIRCHILD SEMICONDUCTOR - MM88C30N - IC, LINE DRIVER DUAL, 88C30, DIP14 Product overview: MM88C30N from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM88C30N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
704-MM88C30N
Dual Interface Transceiver IC 704-MM88C30N
FAIRCHILD SEMICONDUCTOR - MM88C30N - IC, LINE DRIVER DUAL, 88C30, DIP14 Product overview: MM88C30N from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM88C30N can be used for catalog matching and distributor lookup.

FAIRCHILD SEMICONDUCTOR - MM88C30N - IC, LINE DRIVER DUAL, 88C30, DIP14 Product overview: MM88C30N from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM88C30N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Driver; Ic Interface Type Onsemi - 58K1955 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver; Ic Interface Type Onsemi
58K1955
Line Driver; Ic Interface Type Onsemi 58K1955
Line Driver; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; Driver Case Style:DIP; IC Generic Number:88C30; Logic Base Number:8830; Logic Case Style:DIP; Logic Type:AND / NAND Line Driver; No. of Pins:14Pins RoHS Compliant: Yes

Line Driver; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; Driver Case Style:DIP; IC Generic Number:88C30; Logic Base Number:8830; Logic Case Style:DIP; Logic Type:AND / NAND Line Driver; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 704-MM88C30N 58K1955
Product Name Dual Interface Transceiver IC Line Driver; Ic Interface Type Onsemi
Device Type Transceiver
Features RoHS RoHS
Pd 700 milliwatts
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Hex inverter - 74AHC04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
2 suppliers