onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30MX MM88C30MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885221-MM88C30MX Operating Temperature Range: -40°C ~ 85°C Features: - Configurable 2 Circuit 4 Input 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MM88 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885221-MM88C30MX Operating Temperature Range: -40°C ~ 85°C Features: - Configurable 2 Circuit 4 Input 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MM88 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30MX - 885221-MM88C30MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30MX
885221-MM88C30MX
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30MX 885221-MM88C30MX
Manufacturer: ON Semiconductor Win Source Part Number: 885221-MM88C30MX Operating Temperature Range: -40°C ~ 85°C Features: - Configurable 2 Circuit 4 Input 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MM88 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 885221-MM88C30MX
Operating Temperature Range: -40°C ~ 85°C
Features: - Configurable 2 Circuit 4 Input 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM88
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MM88C30MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MM88C30MX
Gates and Inverters - Multi-Function, Configurable MM88C30MX
Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-SOIC

Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MM88C30MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MM88C30MX
Gates and Inverters - Multi-Function, Configurable MM88C30MX
Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-SOIC

Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MM88C30MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MM88C30MX
Logic - Gates and Inverters - Multi-Function, Configurable MM88C30MX
IC INVERTER DUAL 4-INPUT 14SOIC

IC INVERTER DUAL 4-INPUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 885221-MM88C30MX MM88C30MX MM88C30MX
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30MX Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT Line Driver, Non-Inverting NOT
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.5V; 3V ~ 15V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS08LMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; LCC20
View Details
4 suppliers
Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details