onsemi Interface - Interface - Drivers, Receivers, Transceivers - MM80C97N MM80C97N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224748-MM80C97N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 20mA, 20mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 80C97 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224748-MM80C97N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 20mA, 20mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 80C97 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MM80C97N - 1224748-MM80C97N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MM80C97N
1224748-MM80C97N
Interface - Interface - Drivers, Receivers, Transceivers - MM80C97N 1224748-MM80C97N
Manufacturer: ON Semiconductor Win Source Part Number: 1224748-MM80C97N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 20mA, 20mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 80C97 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224748-MM80C97N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 20mA, 20mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 80C97
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V

Buy Now
Singapore, Singapore
15V Interface Transceiver IC
704-MM80C97N
15V Interface Transceiver IC 704-MM80C97N
IC BUFFER NON-INVERT 15V 16DIP Product overview: MM80C97N from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM80C97N can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 15V 16DIP Product overview: MM80C97N from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM80C97N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1224748-MM80C97N 704-MM80C97N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MM80C97N 15V Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 276987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details