Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023621-MM74HCT573MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.2mA, 7.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 17ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC LATCH OCTAL D 3STATE 20-TSSOP
IC LATCH OCTAL D 3STATE 20-TSSOP
OCTAL D-LATCH, 3-STATE, TSSOP-20; Logic Family / Base Number:74HCT573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:18ns; Output Current:35mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 023621-MM74HCT573MTCX | 488-MM74HCT573MTCXCT-ND | MM74HCT573MTCX | MM74HCT573MTCX | MM74HCT573MTCX | MM74HCT573MTCX | 55R1145 |
| Product Name | Logic - Logic - Latches - MM74HCT573MTCX | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Octal D-Latch, 3-State, Tssop-20; Logic Family / Base Number Onsemi |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Low-level Output Current (Sink) | 7.2 mA | 7.2 mA | 7.2 mA | ||||
| High-level Output Current (Source) | 7.2 mA | 7.2 mA | 7.2 mA | ||||
| Propagation Delay | 17 ns | 17 ns | 17 ns | 18 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |