onsemi Logic - Buffers, Drivers, Receivers, Transceivers MM74HCT540WM

Description
IC BUFFER INVERT 5.5V 20SOIC
Description
IC BUFFER INVERT 5.5V 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HCT540WM is an octal 3-state inverting buffer designed for high-speed operation using advanced silicon-gate CMOS technology. It features TTL input compatibility and can drive large bus capacitances with a minimum output current of 6 mA. The device operates with a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 12 ns, making it suitable for applications requiring fast signal processing. This buffer has 3-state outputs, allowing for connection to system buses, and includes a high-impedance state controlled by a two-input NOR gate. The MM74HCT540WM is also designed to be a plug-in replacement for LS-TTL devices, providing a means to reduce power consumption in existing designs. It is available in a SOIC-20 or TSSOP-20 package, with all inputs protected against static discharge. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MM74HCT540WM is an octal 3-state inverting buffer designed for high-speed operation using advanced silicon-gate CMOS technology. It features TTL input compatibility and can drive large bus capacitances with a minimum output current of 6 mA. The device operates with a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 12 ns, making it suitable for applications requiring fast signal processing. This buffer has 3-state outputs, allowing for connection to system buses, and includes a high-impedance state controlled by a two-input NOR gate. The MM74HCT540WM is also designed to be a plug-in replacement for LS-TTL devices, providing a means to reduce power consumption in existing designs. It is available in a SOIC-20 or TSSOP-20 package, with all inputs protected against static discharge. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT540WM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HCT540WM
Logic - Buffers, Drivers, Receivers, Transceivers MM74HCT540WM
IC BUFFER INVERT 5.5V 20SOIC

IC BUFFER INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HCT540WM
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details