"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC, D-TYPE FLIP FLOP, 3-STATE, SOIC-20; Logic Family / Base Number:74HCT374; Flip-Flop Type:D; Propagation Delay:30ns; Frequency:50MHz; Output Current:7.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8063012 | MM74HCT374WMFS-ND | MM74HCT374WM | MM74HCT374WM | MM74HCT374WM | 78K6051 |
| Product Name | Flip Flop ICs | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Ic, D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Onsemi |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Output Characteristics | Single ended | 3-State | ||||
| Propagation Delay | 28 ns | 46 ns | 30 ns | |||
| Package Type | Soic; SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | SOIC; SOIC | ||
| Logic Family | 74hc |