The MM74HCT373MTC is an octal D-type latch designed using advanced silicon-gate CMOS technology, offering low power consumption and compatibility with LS-TTL input and output characteristics. It features 3-state outputs capable of driving up to 15 LS-TTL loads, making it suitable for bus-oriented systems. The latch retains data at the outputs when the LATCH ENABLE input is low, and all outputs can be placed in a high impedance state via the OUTPUT CONTROL input. The device operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 20 ns. It is available in a TSSOP-20 package and is Pb-free, ensuring compliance with environmental standards. The MM74HCT373MTC is ideal for applications requiring reliable data storage and interfacing between TTL and CMOS components.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023618-MM74HCT373MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.2mA, 7.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1,825
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCTAL D-TYPE 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 023618-MM74HCT373MTC | MM74HCT373MTC-ND | MM74HCT373MTC | MM74HCT373MTC | MM74HCT373MTC |
| Product Name | Logic - Logic - Latches - MM74HCT373MTC | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 7.2 mA | 7.2 mA | 7.2 mA | ||
| High-level Output Current (Source) | 7.2 mA | 7.2 mA | 7.2 mA | ||
| Propagation Delay | 25 ns | 25 ns | 25 ns |