onsemi Gates and Inverters MM74HCT32SJX

Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MM74HCT32SJX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT32SJX-ND
Gates and Inverters MM74HCT32SJX-ND
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MM74HCT32SJX - 927367-MM74HCT32SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT32SJX
927367-MM74HCT32SJX
Logic - Logic - Gates and Inverters - MM74HCT32SJX 927367-MM74HCT32SJX
Manufacturer: ON Semiconductor Win Source Part Number: 927367-MM74HCT32SJX Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 4 Channel - 14-SOP Package: Reel - TR Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT32 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 927367-MM74HCT32SJX
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 4 Channel - 14-SOP
Package: Reel - TR
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT32
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-MM74HCT32SJX
Quad 5.5V SOIC Logic IC 705-MM74HCT32SJX
Quad 2-Input OR Gate IC, CMOS, SOIC, 5.5V Product overview: MM74HCT32SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT32SJX can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, SOIC, 5.5V Product overview: MM74HCT32SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT32SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM74HCT32SJX - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - MM74HCT32SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT32SJX
Logic - Gates and Inverters MM74HCT32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - MM74HCT32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT32SJX
Gates and Inverters MM74HCT32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - MM74HCT32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT32SJX
Gates and Inverters MM74HCT32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HCT32SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HCT32SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HCT32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MM74HCT32SJX-ND 927367-MM74HCT32SJX 705-MM74HCT32SJX MM74HCT32SJX MM74HCT32SJX MM74HCT32SJX MM74HCT32SJX
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MM74HCT32SJX Quad 5.5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT OR; OR GATE OR NOT; OR OR; OR Gate OR
Supply Voltage 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2
Propagation Delay 20 ns 20 ns
Low Level Output Current (Sink) 4.8 mA 4.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS22DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers