onsemi Logic - Logic - Flip Flops - MM74HCT273WM MM74HCT273WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059105-MM74HCT273WM Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4.8mA, 4.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 68MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059105-MM74HCT273WM Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4.8mA, 4.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 68MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HCT273WM
059105-MM74HCT273WM
Logic - Logic - Flip Flops - MM74HCT273WM 059105-MM74HCT273WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059105-MM74HCT273WM Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4.8mA, 4.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 68MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059105-MM74HCT273WM
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4.8mA, 4.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 68MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet
Flip Flops - MM74HCT273WM-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
74Hct Cmos, Smd, 74Hct273, Soic20; Logic Family / Base Number Onsemi - 97K5218 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct273, Soic20; Logic Family / Base Number Onsemi
97K5218
74Hct Cmos, Smd, 74Hct273, Soic20; Logic Family / Base Number Onsemi 97K5218
74HCT CMOS, SMD, 74HCT273, SOIC20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:68MHz; Output Current:4.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT273, SOIC20; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:68MHz; Output Current:4.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Flip Flops - MM74HCT273WM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HCT273WM
Logic - Flip Flops MM74HCT273WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - MM74HCT273WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HCT273WM
Flip Flops MM74HCT273WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - MM74HCT273WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HCT273WM
Flip Flops MM74HCT273WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HCT273WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HCT273WM
Integrated Circuits (ICs) - Logic - Flip Flops MM74HCT273WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 059105-MM74HCT273WM MM74HCT273WM-ND 97K5218 MM74HCT273WM MM74HCT273WM MM74HCT273WM
Product Name Logic - Logic - Flip Flops - MM74HCT273WM Flip Flops 74Hct Cmos, Smd, 74Hct273, Soic20; Logic Family / Base Number Onsemi Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 37 ns 37 ns 20 ns
fMAX 68 MHz 68 MHz 68 MHz
Low-level Output Current (Sink) 4.8 mA 4.8 mA 4.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers