onsemi Logic - Buffers, Drivers, Receivers, Transceivers MM74HCT245SJ

Description
IC TXRX NON-INVERT 5.5V 20SOP
Description
IC TXRX NON-INVERT 5.5V 20SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HCT245SJ is an octal 3-state bi-directional buffer designed for asynchronous communication between data buses. Utilizing advanced silicon-gate CMOS technology, it offers high drive current outputs, enabling efficient operation even with large bus capacitances. The device is TTL input compatible and can drive up to 15 LS-TTL loads, making it suitable for interfacing between TTL, NMOS, and standard CMOS components. Key specifications include a typical propagation delay of 16 ns and a low power consumption of 160 µA. The MM74HCT245SJ features one active low enable input and a direction control input, allowing data flow to be easily managed between the A and B buses. It operates within a supply voltage range of 4.5V to 5.5V and has an operating temperature range of -55°C to +125°C. The device is available in both SOIC-20 and TSSOP-20 packages, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The MM74HCT245SJ is an octal 3-state bi-directional buffer designed for asynchronous communication between data buses. Utilizing advanced silicon-gate CMOS technology, it offers high drive current outputs, enabling efficient operation even with large bus capacitances. The device is TTL input compatible and can drive up to 15 LS-TTL loads, making it suitable for interfacing between TTL, NMOS, and standard CMOS components. Key specifications include a typical propagation delay of 16 ns and a low power consumption of 160 µA. The MM74HCT245SJ features one active low enable input and a direction control input, allowing data flow to be easily managed between the A and B buses. It operates within a supply voltage range of 4.5V to 5.5V and has an operating temperature range of -55°C to +125°C. The device is available in both SOIC-20 and TSSOP-20 packages, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HCT245SJ
Logic - Buffers, Drivers, Receivers, Transceivers MM74HCT245SJ
IC TXRX NON-INVERT 5.5V 20SOP

IC TXRX NON-INVERT 5.5V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HCT245SJ
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-BCM89071A1CUBXGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
View Details
Telecom - 336-5393-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details