onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ MM74HCT245SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 041711-MM74HCT245SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1,900
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 041711-MM74HCT245SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1,900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ - 041711-MM74HCT245SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ
041711-MM74HCT245SJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ 041711-MM74HCT245SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 041711-MM74HCT245SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1,900

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041711-MM74HCT245SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.2mA, 7.2mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1,900

Buy Now Datasheet
IC TXRX NON-INVERT 5.5V 20SOP - 598-MM74HCT245SJ - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 5.5V 20SOP
598-MM74HCT245SJ
IC TXRX NON-INVERT 5.5V 20SOP 598-MM74HCT245SJ
IC TXRX NON-INVERT 5.5V 20SOP

IC TXRX NON-INVERT 5.5V 20SOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MM74HCT245SJ
Buffers, Drivers, Receivers, Transceivers MM74HCT245SJ
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MM74HCT245SJ
Buffers, Drivers, Receivers, Transceivers MM74HCT245SJ
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 041711-MM74HCT245SJ 598-MM74HCT245SJ MM74HCT245SJ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245SJ IC TXRX NON-INVERT 5.5V 20SOP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.209, 5.30mm Width) Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details