onsemi 3 Line To 8 Line Decoder, Soic-16, Full Reel; Logic Family / Base Number Onsemi MM74HCT138MX

Description
3 LINE TO 8 LINE DECODER, SOIC-16, FULL REEL; Logic Family / Base Number:74HCT138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
3 LINE TO 8 LINE DECODER, SOIC-16, FULL REEL; Logic Family / Base Number:74HCT138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Line To 8 Line Decoder, Soic-16, Full Reel; Logic Family / Base Number Onsemi - 38C7489 - Newark, An Avnet Company
Chicago, IL, United States
3 Line To 8 Line Decoder, Soic-16, Full Reel; Logic Family / Base Number Onsemi
38C7489
3 Line To 8 Line Decoder, Soic-16, Full Reel; Logic Family / Base Number Onsemi 38C7489
3 LINE TO 8 LINE DECODER, SOIC-16, FULL REEL; Logic Family / Base Number:74HCT138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

3 LINE TO 8 LINE DECODER, SOIC-16, FULL REEL; Logic Family / Base Number:74HCT138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DECODER 3-TO-8 LINE 16-SOIC - 598-MM74HCT138MX - Utmel Electronic Limited
Hong Kong, China
IC DECODER 3-TO-8 LINE 16-SOIC
598-MM74HCT138MX
IC DECODER 3-TO-8 LINE 16-SOIC 598-MM74HCT138MX
IC DECODER 3-TO-8 LINE 16-SOIC

IC DECODER 3-TO-8 LINE 16-SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 38C7489 598-MM74HCT138MX
Product Name 3 Line To 8 Line Decoder, Soic-16, Full Reel; Logic Family / Base Number Onsemi IC DECODER 3-TO-8 LINE 16-SOIC
Function Decoder Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V 5V; 5V
Package Type SOIC; SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Number of Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BNSRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
IC MUX/DEMUX 2X1 8TSSOP - 554-74LVC2G53DP,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
View Details