onsemi Gates and Inverters MM74HCT08SJX

Description
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74HCT08SJX - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MM74HCT08SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT08SJXTR-ND
Gates and Inverters MM74HCT08SJXTR-ND
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14SOP Product overview: MM74HCT08SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08SJX can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SOP Product overview: MM74HCT08SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MM74HCT08SJX - 1078099-MM74HCT08SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT08SJX
1078099-MM74HCT08SJX
Logic - Logic - Gates and Inverters - MM74HCT08SJX 1078099-MM74HCT08SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078099-MM74HCT08SJX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4.8mA, 4.8mA Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078099-MM74HCT08SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MM74HCT08SJX
Logic Gates MM74HCT08SJX
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HCT08SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HCT08SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HCT08SJX
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - MM74HCT08SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT08SJX
Logic - Gates and Inverters MM74HCT08SJX
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - MM74HCT08SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT08SJX
Gates and Inverters MM74HCT08SJX
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - MM74HCT08SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT08SJX
Gates and Inverters MM74HCT08SJX
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MM74HCT08SJX MM74HCT08SJXTR-ND 705-MM74HCT08SJX 1078099-MM74HCT08SJX MM74HCT08SJX MM74HCT08SJX MM74HCT08SJX MM74HCT08SJX
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - MM74HCT08SJX Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Logic Family CMOS HCT
IC Package Type SOP; Other; SOP14 SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" Other; Bulk SOP; Other; 14-SOP SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 4.5V ~ 5.5V 5 V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS22J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic Gates - 9210815P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers