IC INVERTER 6CH 1-INP 14SOP Product overview: MM74HCT05SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05SJX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112078-MM74HCT05SJX
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 4.8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Inverter IC 6 Channel Open Drain 14-SOP
Inverter IC 6 Channel Open Drain 14-SOP
Inverter IC 6 Channel Open Drain 14-SOP
IC INVERTER OD 6CH 6-INP 14SOP
IC INVERTER 6CH 1-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HCT05SJX | 112078-MM74HCT05SJX | MM74HCT05SJXTR-ND | MM74HCT05SJX | MM74HCT05SJX | MM74HCT05SJX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MM74HCT05SJX | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5 V to 5.5 V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Logic Family | HCT | |||||
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns |