onsemi Logic IC MM74HCT05N

Description
Inverting Open Drain IC Product overview: MM74HCT05N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inverting Open Drain IC Product overview: MM74HCT05N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Inverting Open Drain IC Product overview: MM74HCT05N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05N can be used for catalog matching and distributor lookup.

Inverting Open Drain IC Product overview: MM74HCT05N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MM74HCT05N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT05N-ND
Gates and Inverters MM74HCT05N-ND
Inverter IC 6 Channel Open Drain 14-MDIP

Inverter IC 6 Channel Open Drain 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MM74HCT05N - 208600-MM74HCT05N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT05N
208600-MM74HCT05N
Logic - Logic - Gates and Inverters - MM74HCT05N 208600-MM74HCT05N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208600-MM74HCT05N Packaging: Tube/Rail Features: Open Drain Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 4.8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208600-MM74HCT05N
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 4.8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 500

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HCT05N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HCT05N
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HCT05N
IC INVERTER 6CH 1-INP 14MDIP

IC INVERTER 6CH 1-INP 14MDIP

Supplier's Site
Logic - Gates and Inverters - MM74HCT05N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT05N
Logic - Gates and Inverters MM74HCT05N
IC INVERTER OD 6CH 6-INP 14DIP

IC INVERTER OD 6CH 6-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - MM74HCT05N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT05N
Gates and Inverters MM74HCT05N
Inverter IC 6 Channel Open Drain 14-MDIP

Inverter IC 6 Channel Open Drain 14-MDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MM74HCT05N MM74HCT05N-ND 208600-MM74HCT05N MM74HCT05N MM74HCT05N MM74HCT05N
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MM74HCT05N Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Pin Count 14
IC Package Type Other; PDIP W DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 14-PDIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Gate Type NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Output Type Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GW-Q100, - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details