onsemi Logic - Logic - Gates and Inverters - MM74HCT05MTC MM74HCT05MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023610-MM74HCT05MTC Packaging: Tube/Rail Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 4.8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,350
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023610-MM74HCT05MTC Packaging: Tube/Rail Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 4.8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HCT05MTC - 023610-MM74HCT05MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT05MTC
023610-MM74HCT05MTC
Logic - Logic - Gates and Inverters - MM74HCT05MTC 023610-MM74HCT05MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023610-MM74HCT05MTC Packaging: Tube/Rail Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 4.8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,350

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023610-MM74HCT05MTC
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 4.8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,350

Buy Now Datasheet
Gates and Inverters - MM74HCT05MTCFS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT05MTCFS-ND
Gates and Inverters MM74HCT05MTCFS-ND
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
IC INVERTER 6CH 1-INP 14TSSOP Product overview: MM74HCT05MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05MTC can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14TSSOP Product overview: MM74HCT05MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MM74HCT05MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT05MTC
Logic - Gates and Inverters MM74HCT05MTC
IC INVERTER OD 6CH 6-INP 14TSSOP

IC INVERTER OD 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MM74HCT05MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT05MTC
Gates and Inverters MM74HCT05MTC
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MM74HCT05MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT05MTC
Gates and Inverters MM74HCT05MTC
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 023610-MM74HCT05MTC MM74HCT05MTCFS-ND 705-MM74HCT05MTC MM74HCT05MTC MM74HCT05MTC
Product Name Logic - Logic - Gates and Inverters - MM74HCT05MTC Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 6 1 1 1
Propagation Delay 15 ns 15 ns 15 ns
Low Level Output Current (Sink) 4.8 mA 4.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H01J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details