Hex Inverter IC, 6-Input, CMOS, TSSOP, 5V Product overview: MM74HCT04MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT04MTCX can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 747553-MM74HCT04MTCX
Manufacturer Homepage: www.onsemi.com
Reference case: TSSOP14
Reference Date Code: 1315+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Output Current:-RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HCT04MTCX | 747553-MM74HCT04MTCX | MM74HCT04MTCXDKR-ND | 34C1258 | MM74HCT04MTCX | MM74HCT04MTCX |
| Product Name | 5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - MM74HCT04MTCX | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 20 ns | 20 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |