onsemi SOIC Logic IC MM74HCT00MX

Description
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R Product overview: MM74HCT00MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R Product overview: MM74HCT00MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
705-MM74HCT00MX
SOIC Logic IC 705-MM74HCT00MX
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R Product overview: MM74HCT00MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00MX can be used for catalog matching and distributor lookup.

NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R Product overview: MM74HCT00MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MM74HCT00MX - 023608-MM74HCT00MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT00MX
023608-MM74HCT00MX
Logic - Logic - Gates and Inverters - MM74HCT00MX 023608-MM74HCT00MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023608-MM74HCT00MX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4.8mA, 4.8mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023608-MM74HCT00MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - MM74HCT00MXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT00MXTR-ND
Gates and Inverters MM74HCT00MXTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - MM74HCT00MX - Rochester Electronics
Newburyport, MA, United States
Quad 2 Input NAND Gate

Quad 2 Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - MM74HCT00MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT00MX
Gates and Inverters MM74HCT00MX
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MM74HCT00MX
Logic Gates MM74HCT00MX
Logic Gates Qd 2-Input NAND Gate

Logic Gates Qd 2-Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - MM74HCT00MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT00MX
Logic - Gates and Inverters MM74HCT00MX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi - 31Y2957 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi
31Y2957
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi 31Y2957
NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74HCT00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74HCT00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HCT00MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HCT00MX
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HCT00MX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MM74HCT00MX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MM74HCT00MX
Gates and Inverters MM74HCT00MX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MM74HCT00MX 023608-MM74HCT00MX MM74HCT00MXTR-ND MM74HCT00MX MM74HCT00MX MM74HCT00MX MM74HCT00MX 31Y2957 MM74HCT00MX MM74HCT00MX
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - MM74HCT00MX Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Logic Family HCT
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pin Count 14 14
IC Package Type Other; SOIC N SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC-14 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; NSOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT1G06GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
 - 54F132/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers