onsemi Logic - Logic - Flip Flops - MM74HC74ASJX MM74HC74ASJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059098-MM74HC74ASJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 94MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059098-MM74HC74ASJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 94MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HC74ASJX is a dual D-type flip-flop that operates with a typical propagation delay of 20ns and supports a wide power supply range of 2V to 6V. It features low quiescent current of 40µA maximum and low input current of 1µA maximum, making it suitable for low-power applications. The device can drive up to 10 LS-TTL loads, ensuring compatibility with various logic families. It includes independent data, preset, clear, and clock inputs, with Q and Q outputs that reflect the data input during the positive-going transition of the clock pulse. The flip-flop is protected against static discharge through internal diode clamps. The MM74HC74ASJX is available in a 14-lead small outline package (SOP) and is compliant with lead-free standards.

Datasheet Summary
Powered by GS/AI

The MM74HC74ASJX is a dual D-type flip-flop that operates with a typical propagation delay of 20ns and supports a wide power supply range of 2V to 6V. It features low quiescent current of 40µA maximum and low input current of 1µA maximum, making it suitable for low-power applications. The device can drive up to 10 LS-TTL loads, ensuring compatibility with various logic families. It includes independent data, preset, clear, and clock inputs, with Q and Q outputs that reflect the data input during the positive-going transition of the clock pulse. The flip-flop is protected against static discharge through internal diode clamps. The MM74HC74ASJX is available in a 14-lead small outline package (SOP) and is compliant with lead-free standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HC74ASJX
059098-MM74HC74ASJX
Logic - Logic - Flip Flops - MM74HC74ASJX 059098-MM74HC74ASJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059098-MM74HC74ASJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 94MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059098-MM74HC74ASJX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 94MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Flip Flops - MM74HC74ASJXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - MM74HC74ASJX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
 - MM74HC74ASJX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Flip Flops - MM74HC74ASJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC74ASJX
Logic - Flip Flops MM74HC74ASJX
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HC74ASJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HC74ASJX
Integrated Circuits (ICs) - Logic - Flip Flops MM74HC74ASJX
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site
Flip Flops - MM74HC74ASJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC74ASJX
Flip Flops MM74HC74ASJX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - MM74HC74ASJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC74ASJX
Flip Flops MM74HC74ASJX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 059098-MM74HC74ASJX MM74HC74ASJXTR-ND MM74HC74ASJX MM74HC74ASJX MM74HC74ASJX MM74HC74ASJX
Product Name Logic - Logic - Flip Flops - MM74HC74ASJX Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 19 ns 19 ns
fMAX 94 MHz 94 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3385-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details