Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023605-MM74HC74AMX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Family Name: MM74HC74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 94MHz
Alternative Parts (Cross-Reference): CD74HC74M96G4; CD74HC74MG4; SN74HC74MDREP;
Introduction Date: January 12, 1999
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Dual D-Type Flip-Flop with Preset and Clear
D FLIP-FLOP, HC/UH SERIES, 2-FUN
D FLIP-FLOP, HC/UH SERIES, 2-FUN
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
FLIP-FLOP, D-TYPE, 94MHZ, NSOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:94MHz; Output Current:25mA; Logic Case Style:NSOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 023605-MM74HC74AMX | MM74HC74AMXDKR-ND | MM74HC74AMX | MM74HC74AMX | MM74HC74AMX | MM74HC74AMX | MM74HC74AMX | 31Y3001 |
| Product Name | Logic - Logic - Flip Flops - MM74HC74AMX | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Logic - Flip Flops | Flip-Flop, D-Type, 94Mhz, Nsoic-14; Logic Family / Base Number Onsemi | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 19 ns | 19 ns | 20 ns | |||||
| fMAX | 94 MHz | 94 MHz | 94 MHz | |||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |