"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094987-MM74HC74AM
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 94MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1,100
Dual D-Type Flip-Flop with Preset and Clear
Dual D-Type Flip-Flop with Preset and Clear
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:72MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC74, SOIC14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:72MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
FLIP FLOP, D, -40 TO 85DEG C; Logic Family / Base Number:74HC74A; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:72MHz; Output Current:-; Logic Case Style:NSOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MM74HC74AM-ND | 094987-MM74HC74AM | 1869338 | 1869338P | MM74HC74AM | MM74HC74AM | MM74HC74AM | 78K6086 | 85AC1993 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MM74HC74AM | Flip Flop ICs | Flip Flop ICs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi | Flip Flop, D, -40 To 85Deg C; Logic Family / Base Number Onsemi | |
| Flip-Flop Type | D | D | |||||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||||
| Propagation Delay | 19 ns | 19 ns | 225 ns | 10 ns | 10 ns | ||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |